Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays BAW56-TP-HF

Description
Win Source Part Number: 1377961-BAW56-TP-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays ECCN: EAR99 Fake Threat In the Open Market: 39 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: BAW56 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 Voltage - DC Reverse (Vr) (Max): 75 V Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 250mA
Request a Quote Datasheet
Description
Win Source Part Number: 1377961-BAW56-TP-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays ECCN: EAR99 Fake Threat In the Open Market: 39 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: BAW56 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 Voltage - DC Reverse (Vr) (Max): 75 V Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 250mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1377961-BAW56-TP-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1377961-BAW56-TP-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1377961-BAW56-TP-HF
Win Source Part Number: 1377961-BAW56-TP-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays ECCN: EAR99 Fake Threat In the Open Market: 39 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: BAW56 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 Voltage - DC Reverse (Vr) (Max): 75 V Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 250mA

Win Source Part Number: 1377961-BAW56-TP-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BAW56
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
Voltage - DC Reverse (Vr) (Max): 75 V
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 250mA

Buy Now Datasheet
Singapore, Singapore
75V 250MA SOT23 Diode and Rectifier
286-BAW56-TP-HF
75V 250MA SOT23 Diode and Rectifier 286-BAW56-TP-HF
DIODE ARRAY GP 75V 250MA SOT23 Product overview: BAW56-TP-HF from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-TP-HF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 250MA SOT23 Product overview: BAW56-TP-HF from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-TP-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56-TP-HF
Discrete Semiconductor Products - Diodes - Rectifiers BAW56-TP-HF
DIODE ARRAY GP 75V 250MA SOT23

DIODE ARRAY GP 75V 250MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1377961-BAW56-TP-HF 286-BAW56-TP-HF BAW56-TP-HF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 75V 250MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VR 75 volts
IR 0.0025 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
TVS Diodes - 1690795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Two Schottky barrier double diodes - BAT54CV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details