Micro Commercial Components Corp. Single Diodes BAV316-TP

Description
Diode Standard 130V 215mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 130V 215mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV316-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV316-TPMSTR-ND
Single Diodes BAV316-TPMSTR-ND
Diode Standard 130V 215mA Surface Mount SOD-323

Diode Standard 130V 215mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAV316-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV316-TPMSDKR-ND
Single Diodes BAV316-TPMSDKR-ND
Diode Standard 130V 215mA Surface Mount SOD-323

Diode Standard 130V 215mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAV316-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV316-TPMSCT-ND
Single Diodes BAV316-TPMSCT-ND
Diode Standard 130V 215mA Surface Mount SOD-323

Diode Standard 130V 215mA Surface Mount SOD-323

Buy Now Datasheet
130V 215MA Diode and Rectifier - 280-BAV316-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V 215MA Diode and Rectifier
280-BAV316-TP
130V 215MA Diode and Rectifier 280-BAV316-TP
DIODE GEN PURP 130V 215MA SOD323 Product overview: BAV316-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 130V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV316-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 130V 215MA SOD323 Product overview: BAV316-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 130V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV316-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 958411-BAV316-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
958411-BAV316-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 958411-BAV316-TP
Win Source Part Number: 958411-BAV316-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 130 V Current - Average Rectified (Io): 215mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Alternative Parts (Cross-Reference): BAV316-TPBAV316TP; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: BAV316-TPMSTR,BAV316 -TPMSCT,BAV316-TPMSD KR Base Product Number: BAV316

Win Source Part Number: 958411-BAV316-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 130 V
Current - Average Rectified (Io): 215mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Alternative Parts (Cross-Reference): BAV316-TPBAV316TP;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: BAV316-TPMSTR,BAV316-TPMSCT,BAV316-TPMSDKR
Base Product Number: BAV316

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Diodes
Product Number BAV316-TPMSTR-ND 280-BAV316-TP 958411-BAV316-TP
Product Name Single Diodes 130V 215MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data