Manufacturer: Micro Commercial Co
Win Source Part Number: 1325723-BAV199-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Supplier Device Package: SOT-23
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV199MSCT,BAV199,Q8
Base Product Number: BAV199
RoHS Status: ROHS3 Compliant
DIODE ARRAY GP 70V 215MA SOT23 Product overview: BAV199-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199-TP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 70V 215MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1325723-BAV199-TP | 286-BAV199-TP | BAV199-TPMSTR-ND | BAV199-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 70V 215MA SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 70 volts |