Manufacturer: Micro Commercial Co
Win Source Part Number: 806337-BAT54TW-TP
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Part Number Series: BAT54TW
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54TW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54TW-TP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 200mA 30V
DIODE ARRAY SCHOTTKY 30V SOT363
DIODE ARR SCHOT 30V 200MA SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 806337-BAT54TW-TP | BAT54TW-TPTR-ND | 286-BAT54TW-TP | BAT54TW-TP | 543-BAT54TW-TP | BAT54TW-TP |
| Product Name | Diodes, Rectifiers - Arrays - BAT54TW-TP | Diode Arrays | 30V 200MA Diode and Rectifier | Schottky Diodes & Rectifiers | DIODE ARRAY SCHOTTKY 30V SOT363 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky; Schottky | ||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 30 volts | 30 volts | ||||
| IR | 0.0020 mA |