DIODE ARR SCHOT 30V 200MA SOT523 Product overview: BAT54ST-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ST-TP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SOT-523
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SOT-523
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SOT-523
Manufacturer: Micro Commercial Co
Win Source Part Number: 011004-BAT54ST-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 200mA 30V
DIODE ARR SCHOT 30V 200MA SOT523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-BAT54ST-TP | BAT54ST-TPTR-ND | 011004-BAT54ST-TP | BAT54ST-TP | BAT54ST-TP |
| Product Name | 30V 200MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAT54ST-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT523; SOT-523 | SOT523; SOT-523 | SOT-523-3 | SOT523 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Diode Type | Schottky; Schottky |