Micro Commercial Components Corp. 30V 200MA SOT23 Diode and Rectifier BAT54S-TP

Description
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 200MA SOT23 Diode and Rectifier - 286-BAT54S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA SOT23 Diode and Rectifier
286-BAT54S-TP
30V 200MA SOT23 Diode and Rectifier 286-BAT54S-TP
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54S-TP - 803620-BAT54S-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54S-TP
803620-BAT54S-TP
Diodes, Rectifiers - Arrays - BAT54S-TP 803620-BAT54S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 803620-BAT54S-TP Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Supplier Device Package: SOT-23 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 2μA at 25V Part Number Series: BAT54S

Manufacturer: Micro Commercial Co
Win Source Part Number: 803620-BAT54S-TP
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: SOT-23
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Part Number Series: BAT54S

Buy Now
Diode Arrays - BAT54STPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54STPMSTR-ND
Diode Arrays BAT54STPMSTR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54STPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54STPMSDKR-ND
Diode Arrays BAT54STPMSDKR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54STPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54STPMSCT-ND
Diode Arrays BAT54STPMSCT-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54S-TP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54S-TP
Diode Arrays BAT54S-TP
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Fort Worth, TX, USA
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL
70055574
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL 70055574
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54S-TP
Schottky Diodes & Rectifiers BAT54S-TP
Schottky Diodes & Rectifiers 30V 200mA 0.6A 200mW 2.0uA 10pF

Schottky Diodes & Rectifiers 30V 200mA 0.6A 200mW 2.0uA 10pF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54S-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAT54S-TP
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT54S-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54S-TP
Diodes >> Schottky Barrier Diodes (SBD) BAT54S-TP
30V Dual 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V Dual 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 286-BAT54S-TP 803620-BAT54S-TP BAT54STPMSTR-ND BAT54S-TP 70055574 BAT54S-TP BAT54S-TP BAT54S-TP
Product Name 30V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54S-TP Diode Arrays Diode Arrays 200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT-23 SC-59; SOT23 SOT23
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Diode Type Schottky; Schottky Schottky
VF 1 volts 1 volts 1 volts 1 volts 0.8000 volts
Unlock Full Specs
to access all available technical data