Micro Commercial Components Corp. Single Diodes BAT54L2-TP

Description
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2L
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT54L2-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54L2-TPMSTR-ND
Single Diodes BAT54L2-TPMSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2L

Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2L

Buy Now Datasheet
Single Diodes - BAT54L2-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54L2-TPMSDKR-ND
Single Diodes BAT54L2-TPMSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2L

Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2L

Buy Now Datasheet
Single Diodes - BAT54L2-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54L2-TPMSCT-ND
Single Diodes BAT54L2-TPMSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2L

Diode Schottky 30V 200mA (DC) Surface Mount DFN1006-2L

Buy Now Datasheet
30V 200MA Diode and Rectifier - 280-BAT54L2-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
280-BAT54L2-TP
30V 200MA Diode and Rectifier 280-BAT54L2-TP
DIODE SCHOT 30V 200MA DFN1006-2L Product overview: BAT54L2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54L2-TP can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 200MA DFN1006-2L Product overview: BAT54L2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54L2-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048247-BAT54L2-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048247-BAT54L2-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048247-BAT54L2-TP
Win Source Part Number: 1048247-BAT54L2-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C Package / Case: 0402 (1006 Metric) Supplier Device Package: DFN1006-2L Alternative Parts (Cross-Reference): BAT54L2-TPBAT54L2TP; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: BAT54L2-TPMSCT,BAT54 L2-TPMSTR,BAT54L2-TP MSDKR,BAT54L2-TP-ND Base Product Number: BAT54

Win Source Part Number: 1048247-BAT54L2-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C
Package / Case: 0402 (1006 Metric)
Supplier Device Package: DFN1006-2L
Alternative Parts (Cross-Reference): BAT54L2-TPBAT54L2TP;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: BAT54L2-TPMSCT,BAT54L2-TPMSTR,BAT54L2-TPMSDKR,BAT54L2-TP-ND
Base Product Number: BAT54

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54L2-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54L2-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAT54L2-TP
DIODE SCHOT 30V 200MA DFN1006-2L

DIODE SCHOT 30V 200MA DFN1006-2L

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54L2-TP
Schottky Diodes & Rectifiers BAT54L2-TP
Schottky Diodes & Rectifiers 200mW 30Vrm 21Vr 200mA 300mA 600mA

Schottky Diodes & Rectifiers 200mW 30Vrm 21Vr 200mA 300mA 600mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT54L2-TPMSTR-ND 280-BAT54L2-TP 1048247-BAT54L2-TP BAT54L2-TP BAT54L2-TP
Product Name Single Diodes 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package Tape & Reel (TR) 0402 (1006 Metric) DFN1006-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data