Micro Commercial Components Corp. Diode Arrays BAT54CWT-TP

Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54CWT-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CWT-TPTR-ND
Diode Arrays BAT54CWT-TPTR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54CWT-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CWT-TPDKR-ND
Diode Arrays BAT54CWT-TPDKR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54CWT-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CWT-TPCT-ND
Diode Arrays BAT54CWT-TPCT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
30V 200MA Diode and Rectifier - 286-BAT54CWT-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
286-BAT54CWT-TP
30V 200MA Diode and Rectifier 286-BAT54CWT-TP
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54CWT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWT-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54CWT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWT-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54CWT-TP - 863489-BAT54CWT-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CWT-TP
863489-BAT54CWT-TP
Diodes, Rectifiers - Arrays - BAT54CWT-TP 863489-BAT54CWT-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 863489-BAT54CWT-TP Features: Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54CWT-TPCT, Q7419760, BAT54CWT-TPDKR, BAT54CWT-TPTR, BAT54CWTTP

Manufacturer: Micro Commercial Co
Win Source Part Number: 863489-BAT54CWT-TP
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54CWT-TPCT, Q7419760, BAT54CWT-TPDKR, BAT54CWT-TPTR, BAT54CWTTP

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CWT-TP
Schottky Diodes & Rectifiers BAT54CWT-TP
Schottky Diodes & Rectifiers 200mA 30V

Schottky Diodes & Rectifiers 200mA 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CWT-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CWT-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CWT-TP
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number BAT54CWT-TPTR-ND 286-BAT54CWT-TP 863489-BAT54CWT-TP BAT54CWT-TP BAT54CWT-TP
Product Name Diode Arrays 30V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54CWT-TP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SOT-323 SOT-323 SOT323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data