Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount SOT-523
Manufacturer: Micro Commercial Co
Win Source Part Number: 1022171-BAT54CT-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Alternative Parts (Cross-Reference): BAT54CT-7-F; BAT54C;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE ARR SCHOT 30V 200MA SOT523 Product overview: BAT54CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CT-TP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 30V 200MA SOT523
Schottky Diodes & Rectifiers 200mA 30V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAT54CT-TPDKR-ND | 1022171-BAT54CT-TP | 286-BAT54CT-TP | BAT54CT-TP | BAT54CT-TP |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAT54CT-TP | 30V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||
| Package | SOT523; SOT-523 | SOT523; SOT-523 | Tape & Reel (TR) | SOT523 | SOT-523 |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active |