Manufacturer: Micro Commercial Co
Win Source Part Number: 863487-BAT54CDW-TP
Features: Diode Array 2 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54CDW-TPTR, BAT54CDW-TPDKR, BAT54CDWTP, BAT54CDW-TPCT
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54CDW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CDW-TP can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Schottky Diodes & Rectifiers 200mA 30V
DIODE ARR SCHOT 30V 200MA SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 863487-BAT54CDW-TP | 286-BAT54CDW-TP | BAT54CDW-TPTR-ND | BAT54CDW-TP | BAT54CDW-TP |
| Product Name | Diodes, Rectifiers - Arrays - BAT54CDW-TP | 30V 200MA Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 2 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | ||||
| Package | SOT363; SOT-363 | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT-363-6 | SOT363 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) |