Manufacturer: Micro Commercial Co
Win Source Part Number: 769687-BAT54BRW-TP
Packaging: Reel package
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54BRW
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): BAT54BRW-7; BAT54BR-G; CDBV6-54BR-G; BAT54BRW-7-F;
Introduction Date: December 03, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54BRW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54BRW-TP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 30V 200MA SOT363
30V 2 Pair Series Connection 1V@100mA 200mA SOT-363-6 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 200mA 30V
DIODE ARRAY SCHOTTKY 30V SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | 769687-BAT54BRW-TP | BAT54BRW-TPTR-ND | 286-BAT54BRW-TP | BAT54BRW-TP | BAT54BRW-TP | BAT54BRW-TP | BAT54BRW-TP |
| Product Name | Diodes, Rectifiers - Arrays - BAT54BRW-TP | Diode Arrays | 30V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 30 volts | 30 volts | |||||
| IR | 0.0020 mA | 0.0020 mA |