Diode Array 2 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Win Source Part Number: 1106650-BAT54ADW-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: -BAT54ADW-TPDKR,-BAT
Base Product Number: BAT54
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54ADW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ADW-TP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 30V 200MA SOT363
Schottky Diodes & Rectifiers 200mA 30V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAT54ADW-TPCT-ND | 1106650-BAT54ADW-TP | 286-BAT54ADW-TP | BAT54ADW-TP | BAT54ADW-TP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 30V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Anode | ||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT-363 | |
| Diode Type | Schottky; Schottky | ||||
| VF | 1 volts | 1 volts |