Micro Commercial Components Corp. Diode Arrays BAT54A-TP

Description
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54ATPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ATPMSTR-ND
Diode Arrays BAT54ATPMSTR-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54ATPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ATPMSCT-ND
Diode Arrays BAT54ATPMSCT-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54ATPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ATPMSDKR-ND
Diode Arrays BAT54ATPMSDKR-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54A-TP - 769686-BAT54A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54A-TP
769686-BAT54A-TP
Diodes, Rectifiers - Arrays - BAT54A-TP 769686-BAT54A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 769686-BAT54A-TP Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAT54A Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): BAT54A-T1-LF; BAT54A-T1; BAT54A-E3-08; BAT54A-G3-18; Introduction Date: February 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 769686-BAT54A-TP
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): BAT54A-T1-LF; BAT54A-T1; BAT54A-E3-08; BAT54A-G3-18;
Introduction Date: February 19, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
30V 200MA SOT23 Diode and Rectifier - 286-BAT54A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA SOT23 Diode and Rectifier
286-BAT54A-TP
30V 200MA SOT23 Diode and Rectifier 286-BAT54A-TP
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54A-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54A-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAT54A-TP
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54A-TP
Schottky Diodes & Rectifiers BAT54A-TP
Schottky Diodes & Rectifiers 30V 200mA 0.6A 200mW 2.0uA 10pF

Schottky Diodes & Rectifiers 30V 200mA 0.6A 200mW 2.0uA 10pF

Buy Now Datasheet
Fort Worth, TX, USA
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL
70055572
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL 70055572
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

Supplier's Site
Diode Arrays - BAT54A-TP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54A-TP
Diode Arrays BAT54A-TP
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes Diode Arrays
Product Number BAT54ATPMSTR-ND 769686-BAT54A-TP 286-BAT54A-TP BAT54A-TP BAT54A-TP 70055572 BAT54A-TP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT54A-TP 30V 200MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers 200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL Diode Arrays
Arrangement Common Anode Common Anode
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SOT-23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Type Schottky; Schottky Schottky
VF 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Dual common cathode high-voltage switching diode - BAV23QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Bridge Rectifiers - 2104926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details