Diode Schottky 30V 200mA (DC) Surface Mount SOT-23
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 049218-BAT54-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 30V 200MA SOT23 Product overview: BAT54-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-TP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOT23
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL
Schottky Diodes & Rectifiers 30V 200mA 0.6A 200mW 2.0uA 10pF
DIODE SCHOTTKY 30V 200MA SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAT54TPMSDKR-ND | 049218-BAT54-TP | 280-BAT54-TP | BAT54-TP | 70055575 | BAT54-TP | BAT54-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAT54-TP | Schottky 30V 200MA SOT23 Diode and Rectifier | Single Diodes | 200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | |||
| Life Cycle Stage | Active | Active | |||||
| Package | SOT23; SOT-23 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT-23 | SOT23 | |
| VF | 1 volts | 1 volts | 1 volts | 1 volts |