Micro Commercial Components Corp. Single Diodes BAT46W-TP

Description
Diode Schottky 100V 75mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 100V 75mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT46W-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT46W-TPMSDKR-ND
Single Diodes BAT46W-TPMSDKR-ND
Diode Schottky 100V 75mA Surface Mount SOD-123

Diode Schottky 100V 75mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAT46W-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT46W-TPMSCT-ND
Single Diodes BAT46W-TPMSCT-ND
Diode Schottky 100V 75mA Surface Mount SOD-123

Diode Schottky 100V 75mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAT46W-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT46W-TPMSTR-ND
Single Diodes BAT46W-TPMSTR-ND
Diode Schottky 100V 75mA Surface Mount SOD-123

Diode Schottky 100V 75mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT46W-TP - 813108-BAT46W-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT46W-TP
813108-BAT46W-TP
Diodes, Rectifiers - Single - BAT46W-TP 813108-BAT46W-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 813108-BAT46W-TP Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 75mA Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-123 Manufacturer Package: SOD-123 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 450mV at 10mA Current - Reverse Leakage at Vr: 5μA at 75V Capacitance at Vr, F: 10pF at 0V, 1MHz Part Number Series: BAT46W

Manufacturer: Micro Commercial Co
Win Source Part Number: 813108-BAT46W-TP
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 75mA
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 10pF at 0V, 1MHz
Part Number Series: BAT46W

Buy Now
Schottky 100V 75MA Diode and Rectifier - 280-BAT46W-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 75MA Diode and Rectifier
280-BAT46W-TP
Schottky 100V 75MA Diode and Rectifier 280-BAT46W-TP
DIODE SCHOTTKY 100V 75MA SOD123 Product overview: BAT46W-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 75MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 75MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 75MA SOD123 Product overview: BAT46W-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 75MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 75MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 100V 75MA SOD123 - 543-BAT46W-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 75MA SOD123
543-BAT46W-TP
DIODE SCHOTTKY 100V 75MA SOD123 543-BAT46W-TP
DIODE SCHOTTKY 100V 75MA SOD123

DIODE SCHOTTKY 100V 75MA SOD123

Supplier's Site
Single Diodes - BAT46W-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT46W-TP
Single Diodes BAT46W-TP
DIODE SCHOTTKY 100V 75MA SOD123

DIODE SCHOTTKY 100V 75MA SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT46W-TP
Schottky Diodes & Rectifiers BAT46W-TP
Schottky Diodes & Rectifiers Diode 100V

Schottky Diodes & Rectifiers Diode 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT46W-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT46W-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAT46W-TP
DIODE SCHOTTKY 100V 75MA SOD123

DIODE SCHOTTKY 100V 75MA SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number BAT46W-TPMSDKR-ND 813108-BAT46W-TP 280-BAT46W-TP 543-BAT46W-TP BAT46W-TP BAT46W-TP BAT46W-TP
Product Name Single Diodes Diodes, Rectifiers - Single - BAT46W-TP Schottky 100V 75MA Diode and Rectifier DIODE SCHOTTKY 100V 75MA SOD123 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data