Micro Commercial Components Corp. Schottky 30V 100MA Diode and Rectifier BAT42WS-TP

Description
DIODE SCHOTTKY 30V 100MA SOD323 Product overview: BAT42WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA SOD323 Product overview: BAT42WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-BAT42WS-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-BAT42WS-TP
Schottky 30V 100MA Diode and Rectifier 280-BAT42WS-TP
DIODE SCHOTTKY 30V 100MA SOD323 Product overview: BAT42WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SOD323 Product overview: BAT42WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT42WSTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42WSTPMSDKR-ND
Single Diodes BAT42WSTPMSDKR-ND
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT42WSTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42WSTPMSCT-ND
Single Diodes BAT42WSTPMSCT-ND
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT42WSTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42WSTPMSTR-ND
Single Diodes BAT42WSTPMSTR-ND
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT42WS-TP - 1022143-BAT42WS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT42WS-TP
1022143-BAT42WS-TP
Diodes, Rectifiers - Single - BAT42WS-TP 1022143-BAT42WS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1022143-BAT42WS-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1022143-BAT42WS-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT42WS-TP
Schottky Diodes & Rectifiers BAT42WS-TP
Schottky Diodes & Rectifiers 200mA 30V

Schottky Diodes & Rectifiers 200mA 30V

Buy Now Datasheet
Single Diodes - BAT42WS-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT42WS-TP
Single Diodes BAT42WS-TP
DIODE SCHOTTKY 30V 100MA SOD323

DIODE SCHOTTKY 30V 100MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT42WS-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT42WS-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAT42WS-TP
DIODE SCHOTTKY 30V 100MA SOD323

DIODE SCHOTTKY 30V 100MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-BAT42WS-TP BAT42WSTPMSDKR-ND 1022143-BAT42WS-TP BAT42WS-TP BAT42WS-TP BAT42WS-TP
Product Name Schottky 30V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAT42WS-TP Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data