DIODE SCHOTTKY 70V 70MA SOT323 Product overview: BAS70WT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70WT-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 803290-BAS70WT-TP
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 70mA (DC)
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOT-323
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 100nA at 50V
Part Number Series: BAS70WT
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
DIODE SCHOTTKY 70V 70MA SOT323
Schottky Diodes & Rectifiers 70V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-BAS70WT-TP | 803290-BAS70WT-TP | BAS70WT-TPDKR-ND | BAS70WT-TP | BAS70WT-TP |
| Product Name | Schottky 70V 70MA Diode and Rectifier | Diodes, Rectifiers - Single - BAS70WT-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOT323 | SOT-323 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |