Diode Array 1 Pair Series Connection Schottky 70V 70mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 70V 70mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 70V 70mA Surface Mount SC-70, SOT-323
DIODE ARR SCHOTT 70V 70MA SOT323
Schottky Diodes & Rectifiers 200mW 70Vr 70Vbr 70mA 200mW 0.1uA
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | BAS70WT-04-TPMSTR-ND | BAS70WT-04-TP | BAS70WT-04-TP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |