DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70TW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70TW-TP can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Micro Commercial Co
Win Source Part Number: 1022124-BAS70TW-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Alternative Parts (Cross-Reference): BAS70TW-7-F; BAS70TW-T; BAS70TW-TP; BAS70-08S;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE ARRAY SCHOTTKY 70V SOT363
Schottky Diodes & Rectifiers 70mA 70V
DIODE ARR SCHOTT 70V 70MA SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-BAS70TW-TP | BAS70TW-TPDKR-ND | 1022124-BAS70TW-TP | 543-BAS70TW-TP | BAS70TW-TP | BAS70TW-TP |
| Product Name | 70V 70MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAS70TW-TP | DIODE ARRAY SCHOTTKY 70V SOT363 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT-363 | SOT363 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Diode Type | Schottky; Schottky | Schottky; Schottky |