Micro Commercial Components Corp. Diodes, Rectifiers - Single - BAS70LP-TP BAS70LP-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 912834-BAS70LP-TP Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOD-882 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-882 Mounting: Surface Mount Part Status: Obsolete Family Name: BAS70LP Categories: Discrete Semiconductor Products Case / Package: SOD-882 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70LP-TPMSTR, BAS70LP-TPMSTR-ND, 353-BAS70LP-TPCT, 353-BAS70LP-TPDKR, -1142-BAS70LP-TPDKR, BAS70LP-TPMSCT-ND, BAS70LP-TPMSDKR, BAS70LP-TPMSTR-NDL, -1142-BAS70LP-TPTR, BAS70LP-TPMSCT, BAS70LPTP, -1142-BAS70LP-TPCT, BAS70LP-TPMSDKR-ND, 353-BAS70LP-TPTR, Q8738369
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 912834-BAS70LP-TP Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOD-882 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-882 Mounting: Surface Mount Part Status: Obsolete Family Name: BAS70LP Categories: Discrete Semiconductor Products Case / Package: SOD-882 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70LP-TPMSTR, BAS70LP-TPMSTR-ND, 353-BAS70LP-TPCT, 353-BAS70LP-TPDKR, -1142-BAS70LP-TPDKR, BAS70LP-TPMSCT-ND, BAS70LP-TPMSDKR, BAS70LP-TPMSTR-NDL, -1142-BAS70LP-TPTR, BAS70LP-TPMSCT, BAS70LPTP, -1142-BAS70LP-TPCT, BAS70LP-TPMSDKR-ND, 353-BAS70LP-TPTR, Q8738369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS70LP-TP - 912834-BAS70LP-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70LP-TP
912834-BAS70LP-TP
Diodes, Rectifiers - Single - BAS70LP-TP 912834-BAS70LP-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 912834-BAS70LP-TP Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOD-882 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-882 Mounting: Surface Mount Part Status: Obsolete Family Name: BAS70LP Categories: Discrete Semiconductor Products Case / Package: SOD-882 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70LP-TPMSTR, BAS70LP-TPMSTR-ND, 353-BAS70LP-TPCT, 353-BAS70LP-TPDKR, -1142-BAS70LP-TPDKR, BAS70LP-TPMSCT-ND, BAS70LP-TPMSDKR, BAS70LP-TPMSTR-NDL, -1142-BAS70LP-TPTR, BAS70LP-TPMSCT, BAS70LPTP, -1142-BAS70LP-TPCT, BAS70LP-TPMSDKR-ND, 353-BAS70LP-TPTR, Q8738369

Manufacturer: Micro Commercial Co
Win Source Part Number: 912834-BAS70LP-TP
Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOD-882
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SOD-882
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BAS70LP
Categories: Discrete Semiconductor Products
Case / Package: SOD-882
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70LP-TPMSTR, BAS70LP-TPMSTR-ND, 353-BAS70LP-TPCT, 353-BAS70LP-TPDKR, -1142-BAS70LP-TPDKR, BAS70LP-TPMSCT-ND, BAS70LP-TPMSDKR, BAS70LP-TPMSTR-NDL, -1142-BAS70LP-TPTR, BAS70LP-TPMSCT, BAS70LPTP, -1142-BAS70LP-TPCT, BAS70LP-TPMSDKR-ND, 353-BAS70LP-TPTR, Q8738369

Buy Now Datasheet
Single Diodes - 353-BAS70LP-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-BAS70LP-TPTR-ND
Single Diodes 353-BAS70LP-TPTR-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOD-882

Diode Schottky 70V 70mA (DC) Surface Mount SOD-882

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70LP-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70LP-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS70LP-TP
DIODE SCHOTTKY 70V 70MA SOD882

DIODE SCHOTTKY 70V 70MA SOD882

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 912834-BAS70LP-TP 353-BAS70LP-TPTR-ND BAS70LP-TP
Product Name Diodes, Rectifiers - Single - BAS70LP-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-882
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139271 - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS3HVM7.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details