Micro Commercial Components Corp. Single Diodes BAS70HE3-TP

Description
Diode Schottky 70V 70mA Surface Mount SOT-23
Request a Quote Datasheet
Description
Diode Schottky 70V 70mA Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-BAS70HE3-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA Surface Mount SOT-23

Diode Schottky 70V 70mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 353-BAS70HE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA Surface Mount SOT-23

Diode Schottky 70V 70mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 353-BAS70HE3-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA Surface Mount SOT-23

Diode Schottky 70V 70mA Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 353-BAS70HE3-TPDKR-ND
Product Name Single Diodes
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220302 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Switching Diode, 250V, Sot-23, Full Reel; Diode Configuration Nexperia - 25AC6195 - Newark, An Avnet Company
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details