Manufacturer: Micro Commercial Co
Win Source Part Number: 1022114-BAS70-06-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Quantity per package: 3k pcs
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS70-06-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06-TP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 70V 70MA SOT23
Schottky Diodes & Rectifiers 200mA 70V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1022114-BAS70-06-TP | BAS70-06TPMSTR-ND | 286-BAS70-06-TP | BAS70-06-TP | BAS70-06-TP |
| Product Name | Diodes, Rectifiers - Arrays - BAS70-06-TP | Diode Arrays | 70V 70MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1 volts | 1 volts | |||
| VR | 70 volts | ||||
| IR | 2.00E-4 mA |