Micro Commercial Components Corp. Diode Arrays BAS70-04-TP

Description
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS70-04TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-04TPMSTR-ND
Diode Arrays BAS70-04TPMSTR-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-04TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-04TPMSCT-ND
Diode Arrays BAS70-04TPMSCT-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-04TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
70V 70MA SOT23 Diode and Rectifier - 286-BAS70-04-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS70-04-TP
70V 70MA SOT23 Diode and Rectifier 286-BAS70-04-TP
DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS70-04-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS70-04-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283024-BAS70-04-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283024-BAS70-04-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283024-BAS70-04-TP
Win Source Part Number: 1283024-BAS70-04-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 200 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: BAS70-04TPMSDKR,BAS7 004TP,Q6698258,BAS70 -04TPMSTR,BAS70-04TP MSCT Base Product Number: BAS70

Win Source Part Number: 1283024-BAS70-04-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 200 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: BAS70-04TPMSDKR,BAS7004TP,Q6698258,BAS70-04TPMSTR,BAS70-04TPMSCT
Base Product Number: BAS70

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04-TP
DIODE ARR SCHOTT 70V 70MA SOT23

DIODE ARR SCHOTT 70V 70MA SOT23

Supplier's Site
Diode Arrays - BAS70-04-TP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-04-TP
Diode Arrays BAS70-04-TP
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Fort Worth, TX, USA
200MW 200MA 70V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL
70055564
200MW 200MA 70V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL 70055564
200MW 200MA 70V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

200MW 200MA 70V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04-TP
Schottky Diodes & Rectifiers BAS70-04-TP
Schottky Diodes & Rectifiers 200mA 70V

Schottky Diodes & Rectifiers 200mA 70V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes
Product Number BAS70-04TPMSTR-ND 286-BAS70-04-TP 1283024-BAS70-04-TP BAS70-04-TP BAS70-04-TP 70055564 BAS70-04-TP
Product Name Diode Arrays 70V 70MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays 200MW 200MA 70V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT-23
RoHS Compliant RoHS
Diode Type Schottky; Schottky Schottky
VF 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data