Micro Commercial Components Corp. 100V 250MA Diode and Rectifier BAS516-TP

Description
DIODE GEN PURP 100V 250MA SOD523 Product overview: BAS516-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS516-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 250MA SOD523 Product overview: BAS516-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS516-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 250MA Diode and Rectifier - 280-BAS516-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 250MA Diode and Rectifier
280-BAS516-TP
100V 250MA Diode and Rectifier 280-BAS516-TP
DIODE GEN PURP 100V 250MA SOD523 Product overview: BAS516-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS516-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 250MA SOD523 Product overview: BAS516-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS516-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957754-BAS516-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
957754-BAS516-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 957754-BAS516-TP
Win Source Part Number: 957754-BAS516-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 1pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Alternative Parts (Cross-Reference): BAS516-TPBAS516TP; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: BAS516-TPMSTR,BAS516 -TPMSDKR,BAS516-TPMS CT Base Product Number: BAS516

Win Source Part Number: 957754-BAS516-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Alternative Parts (Cross-Reference): BAS516-TPBAS516TP;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: BAS516-TPMSTR,BAS516-TPMSDKR,BAS516-TPMSCT
Base Product Number: BAS516

Buy Now Datasheet
Single Diodes - BAS516-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS516-TPMSDKR-ND
Single Diodes BAS516-TPMSDKR-ND
Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - BAS516-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS516-TPMSTR-ND
Single Diodes BAS516-TPMSTR-ND
Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - BAS516-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS516-TPMSCT-ND
Single Diodes BAS516-TPMSCT-ND
Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Diode Standard 100V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS516-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS516-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS516-TP
DIODE GEN PURP 100V 250MA SOD523

DIODE GEN PURP 100V 250MA SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BAS516-TP 957754-BAS516-TP BAS516-TPMSDKR-ND BAS516-TP
Product Name 100V 250MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-523
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data