Diode Array 2 Independent Schottky 40V 200mA Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 40V 200mA Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 40V 200mA Surface Mount SOT-563, SOT-666
Manufacturer: Micro Commercial Co
Win Source Part Number: 1022094-BAS40V-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 200mA 40V
DIODE ARR SCHOT 40V 200MA SOT563
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | BAS40VTPMSCT-ND | 1022094-BAS40V-TP | BAS40V-TP | BAS40V-TP |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS40V-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | SOT-563, SOT-666 | SOT-563 | SOT-563 | |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active |