Micro Commercial Components Corp. 40V 200MA Diode and Rectifier BAS40TW-TP

Description
DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 200MA Diode and Rectifier - 286-BAS40TW-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 200MA Diode and Rectifier
286-BAS40TW-TP
40V 200MA Diode and Rectifier 286-BAS40TW-TP
DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS40TW-TP - 803618-BAS40TW-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40TW-TP
803618-BAS40TW-TP
Diodes, Rectifiers - Arrays - BAS40TW-TP 803618-BAS40TW-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 803618-BAS40TW-TP Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA Current - Reverse Leakage at Vr: 200nA at 30V Part Number Series: BAS40TW

Manufacturer: Micro Commercial Co
Win Source Part Number: 803618-BAS40TW-TP
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA
Current - Reverse Leakage at Vr: 200nA at 30V
Part Number Series: BAS40TW

Buy Now
Diode Arrays - BAS40TW-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40TW-TPTR-ND
Diode Arrays BAS40TW-TPTR-ND
Diode Array 3 Independent Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS40TW-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40TW-TPDKR-ND
Diode Arrays BAS40TW-TPDKR-ND
Diode Array 3 Independent Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS40TW-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40TW-TPCT-ND
Diode Arrays BAS40TW-TPCT-ND
Diode Array 3 Independent Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40TW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40TW-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS40TW-TP
DIODE ARR SCHOT 40V 200MA SOT363

DIODE ARR SCHOT 40V 200MA SOT363

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40TW-TP
Schottky Diodes & Rectifiers BAS40TW-TP
Schottky Diodes & Rectifiers 200mA 40V

Schottky Diodes & Rectifiers 200mA 40V

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 40V SOT363 - 543-BAS40TW-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 40V SOT363
543-BAS40TW-TP
DIODE ARRAY SCHOTTKY 40V SOT363 543-BAS40TW-TP
DIODE ARRAY SCHOTTKY 40V SOT363

DIODE ARRAY SCHOTTKY 40V SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number 286-BAS40TW-TP 803618-BAS40TW-TP BAS40TW-TPTR-ND BAS40TW-TP BAS40TW-TP 543-BAS40TW-TP
Product Name 40V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS40TW-TP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 40V SOT363
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363 SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data