DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40DW-05-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40DW-05-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1022090-BAS40DW-05-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Array 2 Pair Common Cathode Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Cathode Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Cathode Schottky 40V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Schottky Diodes & Rectifiers 200mA 40V
DIODE ARR SCHOT 40V 200MA SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-BAS40DW-05-TP | 1022090-BAS40DW-05-TP | BAS40DW-05-TPDKR-ND | BAS40DW-05-TP | BAS40DW-05-TP |
| Product Name | 40V 200MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS40DW-05-TP | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT-363-6 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active |