Micro Commercial Components Corp. Diode Arrays BAS40-06-TP

Description
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS40-06TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-06TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-06TPMSCT-ND
Diode Arrays BAS40-06TPMSCT-ND
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-06TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-06TPMSTR-ND
Diode Arrays BAS40-06TPMSTR-ND
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS40-06-TP - 1022085-BAS40-06-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-06-TP
1022085-BAS40-06-TP
Diodes, Rectifiers - Arrays - BAS40-06-TP 1022085-BAS40-06-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1022085-BAS40-06-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 200nA @ 30V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1022085-BAS40-06-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
40V 200MA SOT23 Diode and Rectifier - 286-BAS40-06-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 200MA SOT23 Diode and Rectifier
286-BAS40-06-TP
40V 200MA SOT23 Diode and Rectifier 286-BAS40-06-TP
DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-06-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-06-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-06-TP
Schottky Diodes & Rectifiers BAS40-06-TP
Schottky Diodes & Rectifiers 200mA 40V

Schottky Diodes & Rectifiers 200mA 40V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-06-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-06-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-06-TP
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number BAS40-06TPMSDKR-ND 1022085-BAS40-06-TP 286-BAS40-06-TP BAS40-06-TP BAS40-06-TP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS40-06-TP 40V 200MA SOT23 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 Tape & Reel (TR) SOT-23 SC-59; SOT23
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data