Micro Commercial Components Corp. Diode Arrays BAS40-04-TP

Description
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS40-04TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-04TPMSCT-ND
Diode Arrays BAS40-04TPMSCT-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-04TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-04TPMSTR-ND
Diode Arrays BAS40-04TPMSTR-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-04TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS40-04-TP - 1151400-BAS40-04-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-04-TP
1151400-BAS40-04-TP
Diodes, Rectifiers - Arrays - BAS40-04-TP 1151400-BAS40-04-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1151400-BAS40-04-TP Packaging: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 200nA @ 30V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS40-04 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mccsemi.com Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 40mA Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): BAS40-04-T; BAS40-04; BAS40-04T-TP; Introduction Date: September 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1151400-BAS40-04-TP
Packaging: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS40-04
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 40mA
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): BAS40-04-T; BAS40-04; BAS40-04T-TP;
Introduction Date: September 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
40V 200MA SOT23 Diode and Rectifier - 286-BAS40-04-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 200MA SOT23 Diode and Rectifier
286-BAS40-04-TP
40V 200MA SOT23 Diode and Rectifier 286-BAS40-04-TP
DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-04-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-04-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS40-04-TP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-04-TP
Diode Arrays BAS40-04-TP
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-04-TP
Schottky Diodes & Rectifiers BAS40-04-TP
Schottky Diodes & Rectifiers 200mA 40V

Schottky Diodes & Rectifiers 200mA 40V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-04-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-04-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-04-TP
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site
Fort Worth, TX, USA
200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL
70055560
200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL 70055560
200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number BAS40-04TPMSCT-ND 1151400-BAS40-04-TP 286-BAS40-04-TP BAS40-04-TP BAS40-04-TP BAS40-04-TP 70055560
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS40-04-TP 40V 200MA SOT23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers 200MW 200MA 40V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SC-59; SOT23 SOT23
Diode Type Schottky; Schottky Schottky
VF 1 volts 1 volts 1 volts 1 volts
VR 40 volts 40 volts
Unlock Full Specs
to access all available technical data