Manufacturer: Micro Commercial Co
Win Source Part Number: 1022062-BAS21WS-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 155°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE GEN PURP 250V 200MA SOD323 Product overview: BAS21WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21WS-TP can be used for catalog matching and distributor lookup.
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
DIODE GEN PURP 250V 200MA SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1022062-BAS21WS-TP | 280-BAS21WS-TP | 353-BAS21WS-TPCT-ND | BAS21WS-TP |
| Product Name | Diodes, Rectifiers - Single - BAS21WS-TP | 250V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 250 volts | |||
| IR | 1.00E-4 mA | |||
| trr | 50 ns |