Micro Commercial Components Corp. 200V 200MA SOT23 Diode and Rectifier BAS21-TP

Description
DIODE GEN PURP 200V 200MA SOT23 Product overview: BAS21-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 200MA SOT23 Product overview: BAS21-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 200MA SOT23 Diode and Rectifier - 280-BAS21-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 200MA SOT23 Diode and Rectifier
280-BAS21-TP
200V 200MA SOT23 Diode and Rectifier 280-BAS21-TP
DIODE GEN PURP 200V 200MA SOT23 Product overview: BAS21-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 200MA SOT23 Product overview: BAS21-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS21-TP - 1022060-BAS21-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21-TP
1022060-BAS21-TP
Diodes, Rectifiers - Single - BAS21-TP 1022060-BAS21-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1022060-BAS21-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1022060-BAS21-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - BAS21TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21TPMSTR-ND
Single Diodes BAS21TPMSTR-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23

Diode Standard 200V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - BAS21TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21TPMSDKR-ND
Single Diodes BAS21TPMSDKR-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23

Diode Standard 200V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - BAS21TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21TPMSCT-ND
Single Diodes BAS21TPMSCT-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23

Diode Standard 200V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS21-TP
DIODE GEN PURP 200V 200MA SOT23

DIODE GEN PURP 200V 200MA SOT23

Supplier's Site
Fort Worth, TX, USA
250MW 200MA 250V SMALL SIGNAL DIODE, SOT-23
70055558
250MW 200MA 250V SMALL SIGNAL DIODE, SOT-23 70055558
250MW 200MA 250V SMALL SIGNAL DIODE, SOT-23

250MW 200MA 250V SMALL SIGNAL DIODE, SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BAS21-TP 1022060-BAS21-TP BAS21TPMSTR-ND BAS21-TP 70055558
Product Name 200V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - BAS21-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers 250MW 200MA 250V SMALL SIGNAL DIODE, SOT-23
Package Tape & Reel (TR) SOT23 SOT23
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diodes - 2587697 - RS Components, Ltd.
Infineon Technologies AG
Specs
Arrangement Common Catode
Diode Type PIN; RF Diodes
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Rectifier Diode - HRPFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 300 volts
View Details