Micro Commercial Components Corp. Single Diodes BAS20WT-TP

Description
Diode Standard 150V 200mA (DC) Surface Mount SOT-323
Request a Quote Datasheet
Description
Diode Standard 150V 200mA (DC) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS20WTTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS20WTTPMSTR-ND
Single Diodes BAS20WTTPMSTR-ND
Diode Standard 150V 200mA (DC) Surface Mount SOT-323

Diode Standard 150V 200mA (DC) Surface Mount SOT-323

Buy Now Datasheet
150V 200MA Diode and Rectifier - 280-BAS20WT-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 200MA Diode and Rectifier
280-BAS20WT-TP
150V 200MA Diode and Rectifier 280-BAS20WT-TP
DIODE GEN PURP 150V 200MA SOT323 Product overview: BAS20WT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20WT-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 200MA SOT323 Product overview: BAS20WT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20WT-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS20WT-TP - 912801-BAS20WT-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS20WT-TP
912801-BAS20WT-TP
Diodes, Rectifiers - Single - BAS20WT-TP 912801-BAS20WT-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 912801-BAS20WT-TP Features: Diode Standard 150 V 200mA (DC) Surface Mount SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS20 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS20WTTPMSTR, BAS20WTTPMSDKR, BAS20WTTPMSCT, BAS20WTTP

Manufacturer: Micro Commercial Co
Win Source Part Number: 912801-BAS20WT-TP
Features: Diode Standard 150 V 200mA (DC) Surface Mount SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS20
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS20WTTPMSTR, BAS20WTTPMSDKR, BAS20WTTPMSCT, BAS20WTTP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS20WT-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS20WT-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAS20WT-TP
DIODE GEN PURP 150V 200MA SOT323

DIODE GEN PURP 150V 200MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BAS20WTTPMSTR-ND 280-BAS20WT-TP 912801-BAS20WT-TP BAS20WT-TP
Product Name Single Diodes 150V 200MA Diode and Rectifier Diodes, Rectifiers - Single - BAS20WT-TP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) SOT323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data