Manufacturer: Micro Commercial Co
Win Source Part Number: 115200-BAS19-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE GEN PURP 100V 200MA SOT23 Product overview: BAS19-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19-TP can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA (DC) Surface Mount SOT-23
Diode Standard 100V 200mA (DC) Surface Mount SOT-23
Diode Standard 100V 200mA (DC) Surface Mount SOT-23
DIODE GEN PURP 100V 200MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 115200-BAS19-TP | 280-BAS19-TP | BAS19TPMSTR-ND | BAS19-TP |
| Product Name | Diodes, Rectifiers - Single - BAS19-TP | 100V 200MA SOT23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | |||
| IR | 1.00E-4 mA | |||
| trr | 50 ns |