Manufacturer: Micro Commercial Co
Win Source Part Number: 114607-BAS16WX-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE GEN PURP 75V 100MA SOD323 Product overview: BAS16WX-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WX-TP can be used for catalog matching and distributor lookup.
Diode Standard 75V 100mA Surface Mount SOD-323
Diode Standard 75V 100mA Surface Mount SOD-323
Diode Standard 75V 100mA Surface Mount SOD-323
DIODE GEN PURP 75V 100MA SOD323
DIODE GEN PURP 75V 100MA SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 114607-BAS16WX-TP | 280-BAS16WX-TP | BAS16WXTPMSTR-ND | BAS16WX-TP | BAS16WX-TP |
| Product Name | Diodes, Rectifiers - Single - BAS16WX-TP | 75V 100MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 75 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||
| trr | 6 ns |