Manufacturer: Micro Commercial Co
Win Source Part Number: 1022047-BAS16W-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Standard 75V 100mA Surface Mount SOD-123
Diode Standard 75V 100mA Surface Mount SOD-123
Diode Standard 75V 100mA Surface Mount SOD-123
DIODE GEN PURP 75V 100MA SOD123 Product overview: BAS16W-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16W-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 100MA SOD123
350MW 200MA 75V HIGH SPEED SWITCHING DIODE, SOD123, 7IN. REEL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1022047-BAS16W-TP | BAS16WTPMSDKR-ND | 280-BAS16W-TP | BAS16W-TP | 70055551 |
| Product Name | Diodes, Rectifiers - Single - BAS16W-TP | Single Diodes | 75V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | 350MW 200MA 75V HIGH SPEED SWITCHING DIODE, SOD123, 7IN. REEL |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | ||||
| IR | 1.00E-3 mA | ||||
| trr | 6 ns |