DIODE GEN PURP 100V 300MA SOT23 Product overview: BAS16-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 912796-BAS16-TP
Features: Diode Standard 100 V 300mA (DC) Surface Mount SOT-23
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS16
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS16TPMSTR, BAS16TPMSCT, BAS16TPMSDKR, BAS16TP, Q8262072
Diode Standard 100V 300mA (DC) Surface Mount SOT-23
Diode Standard 100V 300mA (DC) Surface Mount SOT-23
Diode Standard 100V 300mA (DC) Surface Mount SOT-23
DIODE GEN PURP 100V 300MA SOT23
350MW 300MA 100V SWITCHING DIODE, SOT-23, 7IN. REEL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-BAS16-TP | 912796-BAS16-TP | BAS16TPMSDKR-ND | BAS16-TP | 70055550 |
| Product Name | 100V 300MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - BAS16-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | 350MW 300MA 100V SWITCHING DIODE, SOT-23, 7IN. REEL |
| Package | Tape & Reel (TR) | SOT23 | SOT23 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| Diode Type | Diode Standard 100 V 300mA (DC) Surface Mount SOT-23 |