Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122199-AZ23C8V2-TP
Packaging: Tape and Reel
Voltage Tolerance: 5 %
Zener Voltage: 8.2 V
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Anode
Max Operating Temperature: 175 °C
DIODE ZENER ARRAY 8.2V SOT-23
Interface
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 1122199-AZ23C8V2-TP | 353-AZ23C8V2-TP-ND | AZ23C8V2-TP |
| Product Name | Custom Parts - Custom Parts (0 - A) - AZ23C8V2-TP | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Pin Count | 3 | ||
| RoHS Compliant | RoHS | ||
| VZ | 8.2 volts | 8.2 volts | |
| Tj | -65 C (-85 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |