Micro Commercial Components Corp. Zener Diode Arrays AZ23C5V6-TP

Description
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C5V6-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V6-TPMSTR-ND
Zener Diode Arrays AZ23C5V6-TPMSTR-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V6-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V6-TPMSDKR-ND
Zener Diode Arrays AZ23C5V6-TPMSDKR-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V6-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V6-TPMSCT-ND
Zener Diode Arrays AZ23C5V6-TPMSCT-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Configuration: 96 Segment Voltage - Zener (Nom) (Vz): 36 V Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 10μA @ 15V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Configuration: 96 Segment
Voltage - Zener (Nom) (Vz): 36 V
Tolerance: ±20%
Power - Max: 178.5 W
Impedance (Max) (Zzt): 1550 Ohms
Current - Reverse Leakage @ Vr: 10μA @ 15V

Buy Now Datasheet
5.6V SOT23 Zener Diode - 295-AZ23C5V6-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V SOT23 Zener Diode
295-AZ23C5V6-TP
5.6V SOT23 Zener Diode 295-AZ23C5V6-TP
DIODE ZENER ARRAY 5.6V SOT23 Product overview: AZ23C5V6-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-TP can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.6V SOT23 Product overview: AZ23C5V6-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C5V6-TP
Zener Diodes AZ23C5V6-TP
Zener Diodes 300mW, 5.0mA, 5.6V

Zener Diodes 300mW, 5.0mA, 5.6V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C5V6-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C5V6-TP
Discrete Semiconductor Products - Diodes - Zener AZ23C5V6-TP
DIODE ZENER ARRAY 5.6V SOT23

DIODE ZENER ARRAY 5.6V SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23C5V6-TPMSTR-ND 295-AZ23C5V6-TP AZ23C5V6-TP AZ23C5V6-TP
Product Name Zener Diode Arrays Connectors,Interconnects 5.6V SOT23 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23-3 SOT23; SOT-23
Diode Type Zener; 96 Segment
IR 0.0100 mA 1 mA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data