Micro Commercial Components Corp. Zener Diode Arrays AZ23C5V1-TP

Description
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C5V1-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V1-TPMSDKR-ND
Zener Diode Arrays AZ23C5V1-TPMSDKR-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V1-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V1-TPMSTR-ND
Zener Diode Arrays AZ23C5V1-TPMSTR-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V1-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V1-TPMSCT-ND
Zener Diode Arrays AZ23C5V1-TPMSCT-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C5V1-TP - 106369-AZ23C5V1-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C5V1-TP
106369-AZ23C5V1-TP
Diodes - Zener - Arrays - AZ23C5V1-TP 106369-AZ23C5V1-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 106369-AZ23C5V1-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 106369-AZ23C5V1-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C5V1-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C5V1-TP
Discrete Semiconductor Products - Diodes - Zener AZ23C5V1-TP
DIODE ZENER ARRAY 5.1V SOT23

DIODE ZENER ARRAY 5.1V SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C5V1-TP
Zener Diodes AZ23C5V1-TP
Zener Diodes 5.1V 300mW

Zener Diodes 5.1V 300mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C5V1-TPMSDKR-ND 106369-AZ23C5V1-TP AZ23C5V1-TP AZ23C5V1-TP
Product Name Zener Diode Arrays Diodes - Zener - Arrays - AZ23C5V1-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT-23-3
Diode Type Zener; 1 Pair Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Diode Arrays - BAV99W/DG/B3F-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details