Zener Diode Array 1 Pair Common Anode 3.9V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Anode 3.9V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Anode 3.9V 300mW ±5% SOT-23
DIODE ZENER ARRAY 3.9V SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | AZ23C3V9-TPMSTR-ND | AZ23C3V9-TP | AZ23C3V9-TP |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Arrangement | Common Anode |