Zener Diode Array 1 Pair Common Anode 36V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Anode 36V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Anode 36V 300mW ±5% SOT-23
DIODE ZENER ARRAY 36V SOT23
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | AZ23C36-TPMSDKR-ND | AZ23C36-TP | AZ23C36-TP |
| Product Name | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23 |
| Life Cycle Stage | Active |