Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23
DIODE ZENER ARRAY 12V SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | AZ23C12-TPMSTR-ND | AZ23C12-TP | AZ23C12-TP |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Arrangement | Common Anode | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT-23 |
| Life Cycle Stage | Active |