340V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Through Hole AK
TVS DIODE 240VWM 340VC AK
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK6-240C-BPMS-ND | AK6-240C-BP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Axial, Right Angle Bend (24.15mm Center) | AK |
| VC | 340 volts | 340 volts |