625V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole AK
TVS DIODE 430VWM 625VC AK
TVS Diodes / ESD Suppressors 3kA, 430V, Bidirect TVS in Axial
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK3-430C-BPMS-ND | AK3-430C-BP | AK3-430C-BP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | Axial, Right Angle Bend (24.15mm Center) | AK | AK-2 |
| VC | 625 volts | 625 volts |