Win Source Part Number: 1041224-8550SS-D-AP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 800mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Micro Commercial Co
Other Names: 353-8550SS-D-APTB
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 25V 1.5A 100MHz 1W Through Hole TO-92
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 1041224-8550SS-D-AP | 353-8550SS-D-APTB-ND |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors |
| Polarity | PNP | PNP |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| IC(max) | 1500 milliamps | |
| Power Gain | 160 dB |