NPN silicon transistor in TO-92 package, rated for 25 V collector-emitter voltage, 1.5 A continuous collector current, and 1 W power dissipation, with a junction temperature range of -55°C to +150°C and thermal resistance of 125°C/W. Features a DC current gain (hFE) range of 160 to 300 for the D bin, collector-emitter saturation voltage of 0.5 V at 800 mA collector current, and transition frequency of 100 MHz. RoHS compliant with lead-free finish. Moisture sensitivity level 1 and epoxy meets UL 94 V-0.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-8050SS-D-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |