NPN silicon bipolar transistor in TO-92 package with a collector-emitter voltage rating of 25 V, continuous collector current of 1.5 A, and power dissipation of 1 W. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance is 125°C/W. DC current gain (hFE) ranges from 160 to 300 for the C classification. Transition frequency is 100 MHz. RoHS compliant with lead-free finish. Moisture sensitivity level is 1 and epoxy meets UL 94 V-0 flammability rating.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-8050SS-C-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |