NPN silicon bipolar transistor in TO-92 package with a collector-emitter voltage rating of 25 V, continuous collector current of 1.5 A, and power dissipation of 1 W. The device has a transition frequency of 100 MHz, junction temperature range of -55°C to +150°C, and thermal resistance of 125°C/W. It is RoHS compliant with a lead-free finish and meets UL 94 V-0 flammability rating. Dimensions are 4.30 to 4.70 mm for width and height, and 12.70 mm for length. The DC current gain (hFE) classification for the C rank ranges from 160 to 300.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-8050SS-C-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |