Micro Commercial Components Corp. Single Diodes 6A8

Description
Diode Standard 800V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 800V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 6A8MSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
6A8MSTR-ND
Single Diodes 6A8MSTR-ND
Diode Standard 800V 6A Through Hole R-6

Diode Standard 800V 6A Through Hole R-6

Buy Now Datasheet
Diodes, Rectifiers - Single - 6A8 - 856979-6A8 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6A8
856979-6A8
Diodes, Rectifiers - Single - 6A8 856979-6A8
Manufacturer: Micro Commercial Co Win Source Part Number: 856979-6A8 Features: Diode 800 V Package: Reel - TR Part Status: Obsolete Family Name: 6A8 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 6A8MSCT, 6A8MSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 856979-6A8
Features: Diode 800 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 6A8
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 6A8MSCT, 6A8MSTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 6A8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
6A8
Discrete Semiconductor Products - Diodes - Rectifiers 6A8
DIODE GEN PURP 800V 6A R-6

DIODE GEN PURP 800V 6A R-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 6A8MSTR-ND 856979-6A8 6A8
Product Name Single Diodes Diodes, Rectifiers - Single - 6A8 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222389 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details