Micro Commercial Components Corp. Diodes, Rectifiers - Single - 6A1 6A1

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 856977-6A1 Features: Diode 100 V Package: Reel - TR Part Status: Obsolete Family Name: 6A1 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 6A1MSTR, Q2463681, 6A1MSCT
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 856977-6A1 Features: Diode 100 V Package: Reel - TR Part Status: Obsolete Family Name: 6A1 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 6A1MSTR, Q2463681, 6A1MSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 6A1 - 856977-6A1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6A1
856977-6A1
Diodes, Rectifiers - Single - 6A1 856977-6A1
Manufacturer: Micro Commercial Co Win Source Part Number: 856977-6A1 Features: Diode 100 V Package: Reel - TR Part Status: Obsolete Family Name: 6A1 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 6A1MSTR, Q2463681, 6A1MSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 856977-6A1
Features: Diode 100 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 6A1
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 6A1MSTR, Q2463681, 6A1MSCT

Buy Now Datasheet
Single Diodes - 6A1MSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
6A1MSTR-ND
Single Diodes 6A1MSTR-ND
Diode Standard 100V 6A Through Hole R-6

Diode Standard 100V 6A Through Hole R-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 6A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
6A1
Discrete Semiconductor Products - Diodes - Rectifiers 6A1
DIODE GEN PURP 100V 6A R-6

DIODE GEN PURP 100V 6A R-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 856977-6A1 6A1MSTR-ND 6A1
Product Name Diodes, Rectifiers - Single - 6A1 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode 100 V
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222389 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA869C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 120 volts
View Details
Single Diodes - BAS316/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details